FORD - WSS-M21P30-A3

CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER HOT DIP ALUMINIZED STEEL TUBE

inactive
Organization: FORD
Publication Date: 6 May 2002
Status: inactive
Page Count: 9
scope:

1. SCOPE

The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot dip aluminized steel tube.

Document History

May 9, 2022
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER HOT DIP ALUMINIZED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
March 22, 2019
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER HOT DIP ALUMINIZED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
December 4, 2012
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER HOT DIP ALUMINIZED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
July 14, 2011
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE OVER HOT DIP ALUMINIZED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 or polyamide 612 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc...
October 26, 2004
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER HOT DIP ALUMINIZED STEEL TUBE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel or hot...
July 24, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER HOT DIP ALUMINIZED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...
WSS-M21P30-A3
May 6, 2002
CORROSION PROTECTIVE COATING, EXTRUDED POLYAMIDE 12 OVER HOT DIP ALUMINIZED STEEL TUBE
1. SCOPE The material defined by this specification is an extruded polyamide 12 bonded to a primer that has been applied to a zinc/aluminum alloy coated steel tube, electro-plated zinc coated steel...

References

Advertisement