DS/ETS 300248/A1

Business TeleCommunications (BTC); Open Network Provision (ONP) technical requirements; 2 048 kbit/s digital unstructured leased line (D2048U); Terminal equipment interface

inactive, Most Current
Organization: DS
Publication Date: 8 July 1999
Status: inactive
ICS Code (Lines, connections and circuits): 33.040.50
scope:

This amendment to ETS 300 248 (1993) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This amendment changes ETS 300 248 (1993) as described below: The connector type specified, conforming to ISO/IEC 10173 (1991), cannot be manufactured. Since a standardized connector is not available, the terminal equipment is required to provide either a point for connection of solid conductors, or solid conductors themselves. In order to allow connection to be made using other methods, the TE is permitted to be supplied with other connection schemes (e.g. connectors).

Document History

DS/ETS 300248/A1
July 8, 1999
Business TeleCommunications (BTC); Open Network Provision (ONP) technical requirements; 2 048 kbit/s digital unstructured leased line (D2048U); Terminal equipment interface
This amendment to ETS 300 248 (1993) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI). This amendment...
February 21, 1995
Business Telecommunications (BT) - Open Network Provision (ONP) technical requirements - 2048 kbit/s digital unstructured leased line (D2048U) - Terminal equipment interface
This ETS specifies the full physical and electrical characteristics and corresponding test principles for a terminal equipment interface for connection to the network termination points of ONP 2048...
Advertisement