ISO 16656
Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cylinders): | 23.100.20 |
Document History
August 1, 2016
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
This International Standard establishes mounting dimensions for single rod short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) with or without magnetic functions, as...
ISO 16656
June 15, 2004
Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions
A description is not available for this item.