NPFC - MIL-S-64045/86

SCALE, GRAPHICAL FIRING, HE M650, HIGH ANGLE (8-S-1) CHGS 1 TO 9, (P/N 11785434-86)

inactive
Buy Now
Organization: NPFC
Publication Date: 15 July 1983
Status: inactive
Page Count: 1
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense.

The complete requirements for procuring this item described herein shall consist of this document and the latest issue of Specification MIL-S-64045

ACCURACY DATA Range Elevation 10m SI Drift Time of Flight Charge (meters) (mils) (mils) (mils) (seconds) ------------------------------------------------------------------------- 1 3800 1218±1 1.3±0.1 79±1 47.0±0.5 4250 1169±1 2.0±0.1 58±1 45.9±0.5 3 4800 1255±1 0.8±0.1 96±1 56.8±0.5 6200 1147±1 2.5±0.1 59±1 54.2±0.5 5G 7100 1256±1 0.8±0.1 105±1 70.0±0.5 11200 966±1 13.6±0.1 34±1 59.7±0.5 7 11400 1243±1 0.8±0.1 118±1 90.0±0.5 16600 1012±1 7.2±0.1 44±1 79.0±0.5 9 18000 1207±1 1.0±0.1 114±1 108.9±0.5 23500 1012±1 8.5±0.1 48±1 97.0±0.5

Document History

March 10, 1999
SCALE, GRAPHICAL FIRING, HE M650, HIGH ANGLE (8-S-1) CHGS 1 TO 9, (P/N 11785434-86)
A description is not available for this item.
November 29, 1995
SCALE, GRAPHICAL FIRING, HE M650, HIGH ANGLE (8-S-1) CHGS 1 TO 9, (P/N 11785434-86)
A description is not available for this item.
SCALE, GRAPHICAL FIRING, HE M650, HIGH ANGLE (8-S-1) CHGS 1 TO 9, (P/N 11785434-86)
A description is not available for this item.
MIL-S-64045/86
July 15, 1983
SCALE, GRAPHICAL FIRING, HE M650, HIGH ANGLE (8-S-1) CHGS 1 TO 9, (P/N 11785434-86)
This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete requirements for procuring this item described herein shall consist of this document...
Advertisement