DS/ISO/IEC 10739-1

Information technology - Open systems Interconnection - Conformance test suite for ISO 9041-1 - Virtual terminal basic class protocol - Part 1: Test suite structure and test purposes

inactive, Most Current
Organization: DS
Publication Date: 21 August 1996
Status: inactive
ICS Code (Application layer): 35.100.70
scope:

This part of the International Standard specifies a test suite structure and test purposes for the whole of the BCVT protocol as defined in ISO 9041. This part of this International Standard specifies the relationship between the elements of the test suite structure (test groups and test cases) and the Protocol Implementation Conformance Statement (PICS) proforma ISO 9041-2 which is to be used in test case selection.

Document History

DS/ISO/IEC 10739-1
August 21, 1996
Information technology - Open systems Interconnection - Conformance test suite for ISO 9041-1 - Virtual terminal basic class protocol - Part 1: Test suite structure and test purposes
This part of the International Standard specifies a test suite structure and test purposes for the whole of the BCVT protocol as defined in ISO 9041. This part of this International Standard...
Advertisement