BSI - BS 2782-11 METH: 1108A
Methods of testing Plastics - Part 11: Thermoplastics pipes, fittings and valves - Method 1108A: True impact rate (TIR) boundaries of pipes
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 29 September 1989 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
Test pieces are subjected to one or more blows from a falling striker of specified mass and the results analysed for the incidence of failure for the corresponding batch of pipes. Primarily for cross-reference by specifications for pipes for non-pressure applications (previously in appendices thereto).
Document History
BS 2782-11 METH: 1108A
September 29, 1989
Methods of testing Plastics - Part 11: Thermoplastics pipes, fittings and valves - Method 1108A: True impact rate (TIR) boundaries of pipes
Test pieces are subjected to one or more blows from a falling striker of specified mass and the results analysed for the incidence of failure for the corresponding batch of pipes. Primarily for...