DS/EN 14295
Welding consumables - Wire and tubular cored electrodes and electrode-flux combinations for submerged arc welding of high strength steels - Classification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 24 February 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as welded or stress relieved condition for submerged arc welding of steels with a minimum yield strength higher than 500 MPa. One flux may be classified with different electrodes. The wire electrode is also classified separately based on its chemical composition.
Document History
DS/EN 14295
February 24, 2004
Welding consumables - Wire and tubular cored electrodes and electrode-flux combinations for submerged arc welding of high strength steels - Classification
This standard specifies requirements for classification of electrode-flux combinations and all-weld metal in the as welded or stress relieved condition for submerged arc welding of steels with a...