DLA - DESC-DWG-84005 REV A
SEMICONDUCTOR DEVICE, RECTIFIER, SILICON, 30 AMP, 200 AND 400 VOLT
| Organization: | DLA |
| Publication Date: | 26 October 1984 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This drawing describes the requirements for 30 amp, 200 and 400 volt rectifiers, both forward and reversed polarity.
The complete part number shall be as shown in the following example:
The device types shall identify the polarity and voltage of the devices as follows:
Device type Polarity 01, 03 Cathode connected to case (01-200 V, 03-400 V) 02, 04 Anode connected to case (02-200 V, 04-400 V)
intended Use:
Rectifiers conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History