NPFC - MIL-M-38510/144

MICROCIRCUITS, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 22 July 1987
Status: inactive
Page Count: 26
scope:

This specification covers the detail requirements for monolithic, range-programmable, output voltage digital-to-analog converter. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Logic coding Technology Output voltage range 01 Binary Monolithic 0 V to +2.56 V 0 V to +10.0 V

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package

Positive supply voltage (VCC) to digital return- - - - - +18 V dc Digital input voltage to digital return- - - - - - - - - 0 V to +7.0 V Output short circuit duration (to ground)- - - - - - - - Indefinite Output short circuit duration (to VCC) - - - - - - - - - Momentary Power dissipation- - - - - - - - - - - - - - - - - - - - 450 mW Lead temperature (soldering, 10 seconds) - - - - - - - - +300°C Storage temperature- - - - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - - - 175°C

Positive supply voltage range (VCC): 2.56 V output range- - - - - - - - - - - - - - - - - - 4.5 V to 5.5 V 10.0 V output range- - - - - - - - - - - - - - - - - - 11.4 V to 16.5 V Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJ-C θJ-A 16-lead dual-in-line E 450 mW at TA = +125°C 30°C/W 100°C/W

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MICROCIRCUITS, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
July 10, 1995
MICROCIRCUITS, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/144
July 22, 1987
MICROCIRCUITS, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic, range-programmable, output voltage digital-to-analog converter. Two product assurance classes and a choice of case outlines and lead...

References

Advertisement