DOD - DESC-DWG-89052

CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 18 November 1992
Status: active
Page Count: 5
scope:

This drawing covers the design and performance requirements for a high power, pin, size 8, right angle, solder, electrical contact.

The complete PIN shall be as shown in the following example:

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More

Document History

April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER
A description is not available for this item.
DESC-DWG-89052
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, HIGH POWER, PIN, SIZE 8, RIGHT ANGLE, SOLDER
A description is not available for this item.

References

Advertisement