DS/EN ISO 12185
Crude petroleum and petroleum products - Determination of density - Oscillating U-tube method
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 February 1997 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Volumetric equipment and measurements): | 75.180.30 |
scope:
This standard specifies a method for the determination, using a digital density meter, of the density of crude petroleum and related products within the range 600 kg/m3 to 1100 kg/m3 which can be handled as single-phase liquids at the test temperature and pressure.
Document History
DS/EN ISO 12185
February 26, 1997
Crude petroleum and petroleum products - Determination of density - Oscillating U-tube method
This standard specifies a method for the determination, using a digital density meter, of the density of crude petroleum and related products within the range 600 kg/m3 to 1100 kg/m3 which can be...
Crude petroleum, petroleum products and related products – Determination of density – Laboratory density meter with an oscillating U tube sensor (ISO/DIS 12185:2022)
This International Standard specifies a method for the determination, using an oscillating U-tube density meter, of the density of crude petroleum and related products within the range 600 kg/m3 to 1...
Crude petroleum, petroleum products and related products – Determination of density – Laboratory density meter with an oscillating U tube sensor (ISO/FDIS 12185:2023)
This International Standard specifies a method for the determination, using an oscillating U-tube density meter, of the density of crude petroleum and related products within the range 600 kg/m3 to 1...