DS/EN ISO 1307
Rubber and plastic hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length
inactive
| Organization: | DS |
| Publication Date: | 14 February 1996 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This standard specifies preferred bore diameters and tolerances on length, for rubber and plastics hoses.
Document History
February 26, 2008
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses
This International Standard specifies the sizes of rubber and plastics hoses and the minimum and maximum inside diameters permitted for each hose size. For this purpose, hoses are divided into four...
September 20, 2007
Rubber and plastics hoses - Hose sizes, minimum and maximum inside diameters, and tolerances on cut-to-length hoses
A description is not available for this item.
DS/EN ISO 1307
February 14, 1996
Rubber and plastic hoses for general-purpose industrial applications - Bore diameters and tolerances, and tolerances on length
This standard specifies preferred bore diameters and tolerances on length, for rubber and plastics hoses.