FORD ESE-M7C32-A
OIL, SOLUBLE - PETROLEUM BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 March 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1. SCOPE
The material desired by this specification is a petroleum base soluble oil concentrate which is mixed with water and/or anti-freeze.
Document History
April 5, 2012
OIL, SOLUBLE - PETROLEUM BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material desired by this specification is a petroleum base soluble oil concentrate which is mixed with water and/or anti-freeze.
FORD ESE-M7C32-A
March 25, 2004
OIL, SOLUBLE - PETROLEUM BASE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material desired by this specification is a petroleum base soluble oil concentrate which is mixed with water and/or anti-freeze.
July 18, 1978
OIL, SOLUBLE-PETROLEUM BASE
1. SCOPE The material desired by this specification is a petroleum base soluble oil concentrate which is mixed with water and/or anti-freeze.