DS/I-ETS 300113

Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for non-speech and combined analogue speech/non-speech equipment with an internal or external antenna connector intended for the transmission of data

active
Organization: DS
Publication Date: 17 August 1993
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This I-ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable. It applies to constant envelope angle modulation systems for use in the land mobile service, using the available bandwidth, operating on radio frequencies between 30 MHz and 1000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz intended for data transmission.

Document History

September 1, 1997
Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for radio equipment intended for the transmission of data (and speech) and having an antenna connector
A description is not available for this item.
DS/I-ETS 300113
August 17, 1993
Radio Equipment and Systems (RES) - Land mobile service - Technical characteristics and test conditions for non-speech and combined analogue speech/non-speech equipment with an internal or external antenna connector intended for the transmission of data
This I-ETS covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics which may be...
Advertisement