DS/IEC 874-6

Connectors for optical fibres and cables - Part 6: Sectional specification - Fibre optic connector type BACS

inactive, Most Current
Organization: DS
Publication Date: 3 December 1991
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The standard is applicable to fibre optic connector type BACS-2,5/10 M5,5 which comprises a sub-family having common mating faces and covering a range of style variants. Defines the uniform mating face dimensions for general purpose connectors and reference connectors together with gauging information. Also prescribes the mandatory tests, selected from the generic specification IEC 874-1. Contains specifications for quality assessment procedures that were selected from...

Document History

DS/IEC 874-6
December 3, 1991
Connectors for optical fibres and cables - Part 6: Sectional specification - Fibre optic connector type BACS
The standard is applicable to fibre optic connector type BACS-2,5/10 M5,5 which comprises a sub-family having common mating faces and covering a range of style variants. Defines the uniform mating...
Advertisement