DS/ENV 13149-4

Public transport - Road vehicle scheduling and control systems - Part 4: General application rules for CANopen transmission busses

inactive, Most Current
Organization: DS
Publication Date: 14 August 2002
Status: inactive
Page Count: 11
ICS Code (IT applications in transport): 35.240.60
scope:

This European Prestandard specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the fleet. This applies to equipment installed onboard buses, trolleybuses and tramways only as part of a bus fleet operation. It excludes tramways when they are operated as part of a train, subway or metro operation. This equipment includes operation aid systems, automatic passenger information systems, fare collection systems, etc. Part 4 of this European Prestandard specifies the CANopen-based network. This specification describes the general architecture in terms of hierarchical layers according to the ISO reference model for Open Systems Interconnection (OSI) specified in ISO 7498.

Document History

DS/ENV 13149-4
August 14, 2002
Public transport - Road vehicle scheduling and control systems - Part 4: General application rules for CANopen transmission busses
This European Prestandard specifies the choice and the general application's rules of an onboard data transmission bus between the different equipment for service operations and monitoring of the...
Advertisement