DS/CLC/TR 61158-1

Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series

inactive
Organization: DS
Publication Date: 27 September 2004
Status: inactive
Page Count: 18
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This Technical Report presents an overview and guidance for the IEC 61158 series. It explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates the structure to the ISO/IEC 7498 OSI Basic Reference Model.

Document History

November 9, 2010
Industrial communication networks – Fieldbus specifications – Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
1.1 Overview This standard provides common elements for basic time-critical messaging communications between devices in an automation environment. The term “time-critical” is used to represent the...
February 23, 2009
Industrial communication networks - Fieldbus specifications - Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
This Technical Report presents an overview and guidance for the IEC 61158 series. It explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates...
DS/CLC/TR 61158-1
September 27, 2004
Digital data communications for measurement and control - Fieldbus for use in industrial control systems - Part 1: Overview and guidance for the IEC 61158 series
This Technical Report presents an overview and guidance for the IEC 61158 series. It explains the structure and content of IEC 61158, shows how to use it in combination with IEC 61784, and relates...
Industrial communication networks - Fieldbus specifications -- Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
A description is not available for this item.
Industrial communication networks - Fieldbus specifications -- Part 1: Overview and guidance for the IEC 61158 and IEC 61784 series
1.1 Overview This standard provides common elements for basic time-critical messaging communications between devices in an automation environment. The term "time-critical" is used to represent the...
Advertisement