NPFC - MIL-A-17196

ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 7 October 1977
Status: active
Page Count: 13
scope:

This specification covers alarm switchboards, alarm panels, remote signal units, sentry alarm switch, and special alarm connection box for use with Naval surveillance and protective systems.

Alarm switchboards shall be of the following types, as specified (see 6.2.1):

Type Line voltage, 60 hertz (Hz) Supervisory voltage1/ IC/SCG 115 Volts (V) 220 Volts direct current (V d.c.) IC/SFZ or S4FZ 115 V 120 V d.c. IC/SM 115 V 5 + V d.c.; root mean square (rms), − 0 full-wave, rectified (unfiltered)

The size of the switchboard shall be designated by the full capacity of the enclosure (see 3.4.1.1 through 3.4.1.3 and 6.2.1). A typical designation of the actual number of circuits required is as follows:

Number of circuits Type Size required ---- ---- ------------------ IC/SM 20 18

Alarm panels shall be of the following types, as specified (see 6.2.1):

Number of Supervisory Type lines Line voltage (60 Hz) voltage ---- --------- -------------------- ----------- IC/B51 2 115 V 120 V d.c.1/ IC/B52 4 115 V 120 V d.c.1/ IC/BCG51 2 115 V 220 V d.c.2/ IC/BCG52 4 115 V 220 V d.c.2/

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Ship Engineering Center, SEC 6124, Department of the Navy, Washington, DC 20362 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Remote signal units shall be of the following types, as specified (see 6.2.1):

IC/EA IC/EAP IC/EAW

The sentry alarm switch shall be a type IC/SW.

The special alarm connection box shall be the type shown on Drawing SS-402-1701749.

intended Use:

Types IC/SCG and IC/BCG switchboards are intended for use with combustion gas and smoke detectors, type IC/CG or IC/CGD.

Types IC/SFZ and IC/S4FZ alarm switchboards are intended for use... View More

Document History

MIL-A-17196
October 7, 1977
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
This specification covers alarm switchboards, alarm panels, remote signal units, sentry alarm switch, and special alarm connection box for use with Naval surveillance and protective systems. Alarm...
April 26, 1972
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
February 6, 1968
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
September 22, 1967
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
March 17, 1966
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
May 28, 1965
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
May 23, 1960
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
June 10, 1959
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
April 1, 1958
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
October 31, 1957
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.
June 26, 1957
ALARM SWITCHBOARDS, ALARM PANELS, REMOTE SENTRY ALARM SWITCH, SIGNAL UNITS, AND SPECIAL ALARM CONNECTION BOX, NAVAL SHIPBOARD
A description is not available for this item.

References

Advertisement