DS/EN 50264-2

Railway applicactions - Railway rolling stock cables having special fire performance - Standard wall - Part 2: Single core cables

inactive, Most Current
Organization: DS
Publication Date: 30 September 2002
Status: inactive
Page Count: 30
ICS Code (Railway rolling stock in general): 45.060.01
scope:

Part 2 of EN 50264 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: - 0,6/1 kV unscreened, unsheathed (1 mm2 to 400 mm2); - 1,8/3 kV unscreened, unsheathed (1,5 mm2 to 400 mm2); - 1,8/3 kV unscreened, sheathed (1,5 mm2 to 400 mm2); - 3,6/6 kV unscreened, sheathed (2,5 mm2 to 400 mm2). All cables have class 5 tinned copper conductors to HD 383, halogen-free insulation and, where applicable, halogen-free sheath. They are for use in railway rolling stock as fixed wiring, or wiring where limited flexing in operation is encountered. The requirements provide for a continuous conductor temperature not exceeding 90 °C and a maximum temperature for short circuit conditions of 200 °C based on a duration of 5 seconds. Under fire conditions the cables exhibit special performance characteristics in respect of maximum permissible flame propagation (flame spread) and maximum permissible emission of smoke and toxic gases. These requirements are specified to permit the cables to satisfy hazard levels 2, 3 or 4 of EN 45545-1. Part 2 of EN 50264 should be used in conjunction with part 1 "General requirements".

Document History

DS/EN 50264-2
September 30, 2002
Railway applicactions - Railway rolling stock cables having special fire performance - Standard wall - Part 2: Single core cables
Part 2 of EN 50264 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: - 0,6/1 kV unscreened, unsheathed (1 mm2 to 400...
Advertisement