DS/EN 61146-1

Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 1: Non-broadcast single-sensor cameras

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 May 1997
Status: active
Page Count: 197
ICS Code (Video systems): 33.160.40
scope:

This part of IEC 1146 is applicable to the assessment of performance of non-broadcast colour video cameras equipped with a single-tube or solid-state imager. This part of IEC 1146 defines test patterns and measurement conditions, so as to make possible the comparison of the results of measurements. The methods of measurement are designed to make possible the assessment of the performance of the camera by using the lens input and any electrical output terminals of the device (e.g. Y/C and composite).

Document History

DS/EN 61146-1
May 12, 1997
Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 1: Non-broadcast single-sensor cameras
This part of IEC 1146 is applicable to the assessment of performance of non-broadcast colour video cameras equipped with a single-tube or solid-state imager. This part of IEC 1146 defines test...
Advertisement