NEMA - C12.5

Thermal Demand Meters

inactive
Organization: NEMA
Publication Date: 1 January 1978
Status: inactive
Page Count: 27
scope:

The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2 optical ports. NEMA Smart Meter Package also establishes performance criteria for thermal demand meters, mechanical demand registers and phase shifting devices used in metering. Test methods for transformer-rated meters and self contained "A" base watt hour meter are included in this package as well as a watt hour safety standard. This package contains all parts of NEMA ANSI C12 and NEMA SG-AMI 1.

Document History

January 1, 1978
Thermal Demand Meters
This standard covers the class designations, voltage and frequency ratings, scale values, demand intervals, multiplying constants, mounting dimensions, terminal arrangements, and other features of...
C12.5
January 1, 1978
Thermal Demand Meters
The NEMA Smart Meter Package provides the requirements and guidance on electricity metering, watt hour meter sockets, device data tables, meter interfacing to data communication networks and type 2...
January 1, 1978
Thermal Demand Meters
A description is not available for this item.
Advertisement