This Recommendation identifies the IMT-2000 family member "ANSI-41 evolved Core Network with cdma2000 Access Network". This set of referenced specifications includes those 3GPP2 specifications that...
The present document defines the stage-2 service description for the General Packet Radio Service (GPRS) which is a packet bearer service and a main part of the packet domain. ITU-T Recommendation...
The present document defines the requirements for the transceiver of the pan-European digital cellular telecommunications systems GSM. Requirements are defined for two categories of parameters: -...
This Recommendation identifies the IMT-2000 Family Member; "ANSI-41 evolved Core Network with cdma2000 Access Network". This set of referenced specifications includes those 3GPP2 specifications that...
The present document defines the interface between the UICC and the terminal, and mandatory terminal procedures, specifically for "NAA Card Application Toolkit". The Card Application Toolkit (CAT) is...