ASD-STAN - PREN 4611-004

Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 004: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual extruded wall for open applications UV laser printable Product standar

inactive
Organization: ASD-STAN
Publication Date: 1 July 2004
Status: inactive
Page Count: 9

Document History

June 1, 2017
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 004: Tin plated copper Operating temperatures, between ‒ 65 °C and 135 °C Dual extruded wall for open applications UV laser printable Product standard
This standard specifies the characteristics of UV laser printable, tin plated conductor electrical cables Crosslinked Ethylene Tetra Fluoro Ethylene co-polymer (XLETFE) family for use in the on-board...
PREN 4611-004
July 1, 2004
Aerospace series Cables, electrical, for general purpose, single and multicore assembly XLETFE Family Part 004: Tin plated copper Operating temperatures, between - 65 Degrees Celsius and 135 Degrees Celsius Dual extruded wall for open applications UV laser printable Product standar
A description is not available for this item.
Advertisement