IEC - 60317-25

Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200

inactive
Organization: IEC
Publication Date: 1 October 1990
Status: inactive
Page Count: 28

Document History

June 1, 2020
Specifications for particular types of winding wires – Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
March 1, 2010
Specifications for particular types of winding wires – Part 25: Polyester or polyesterimide overcoated with polyamide-imide enamelled round aluminium wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round aluminium winding wires of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin,...
December 1, 1997
Specifications for Particular Types of Winding Wires - Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.
60317-25
October 1, 1990
Specifications for Particular Types of Winding Wires Part 25: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Aluminium Wire, Class 200
A description is not available for this item.
Advertisement