ETSI - ES 202 056
Electromagnetic compatibility and Radio spectrum Matters (ERM); Active antennas used for broadcast TV and sound reception from 47 MHz to 860 MHz
| Organization: | ETSI |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 15 |
scope:
The present document covers active antennas used for broadcast TV and sound reception from 47 MHz to 860 MHz.
In many cases TV and sound broadcast receivers are fed from wide band RF active antennas which often have a broad band response covering the 20 to 1 000 MHz range with gains in excess of 20 dB. This frequency range encompasses many other radio communication services, such as GSM phones, short-range devices, Citizen Band radio, emergency services, etc. When one or more of these transmitters is in the proximity of such an amplifier the transmission can cause severe interference to the TV and sound broadcast reception.
Document History