BSI - BS EN 3010
Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (At Ambient Temperature)/730 Degrees Clesius
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1998 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
BS EN 3010
August 15, 1998
Bolts, Hexagon Head, Relieved Shank, Long Thread, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) - Classification: 1 210 MPa (At Ambient Temperature)/730 Degrees Clesius
A description is not available for this item.