BSI - BS EN 2632

Aluminium Alloy AL-P7075-T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control

inactive
Buy Now
Organization: BSI
Publication Date: 15 February 1994
Status: inactive
Page Count: 12
ICS Code (Aluminium): 49.025.20

Document History

December 7, 2005
Aluminium Alloy AL-P7075 - T73511 - Extruded bars and sections - a or D less than or equal to 150 mm with peripheral coarse grain control
A description is not available for this item.
BS EN 2632
February 15, 1994
Aluminium Alloy AL-P7075-T73511 Extruded Bars and Sections a or D Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.

References

Advertisement