ETSI - EN 300 347-1
V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for the Support of Access Network (AN); Part 1: V5.2 Interface Specification
inactive
| Organization: | ETSI |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 170 |
Document History
December 1, 1999
V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for the Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
October 1, 1999
V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for the Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
EN 300 347-1
February 1, 1999
V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for the Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
May 1, 1997
Signalling Protocols and Switching (SPS); V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
February 1, 1997
Signalling Protocols and Switching (SPS); V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
January 1, 1996
AMD 1 Signalling Protocols and Switching (SPS); V Interfaces at the Digital Local Exchange (LE); V5.2 Interface for Support of Access Network (AN); Part 1: V5.2 Interface Specification
A description is not available for this item.
January 1, 1994
Signalling Protocols and Switching (SPS); V Interfaces at the Digital Local Exchange (LE) V5.2 Interface for the Support of Access Network (AN) Part 1: V5.2 Interface Specification
A description is not available for this item.
January 1, 1993
Signalling Protocols and Switching (SPS); V Interfaces at the Digital Local Exchange (LE) V5.2 Interface for the Support of Access Network (AN)
A description is not available for this item.