CSA - CAN/CSA-B181.2-M90

PVC Drain, Waste, and Vent Pipe and Pipe Fittings

inactive
Organization: CSA
Publication Date: 1 September 1990
Status: inactive
Page Count: 61
scope:

This Standard covers poly(vtnyl chloride) drain, waste, and vent (PVC-DWV) pipe, pipe fittings, and accessories such as factory-assembled expansion pints, closet flanges, and backwater valves.

This Standard includes requirements for materials, workmanship, dimensions and tolerances, impact strength, chemical resistance, water resistance, dimensional stability, hydrostatic strength, solvent cement, and marking, as well as performance requirements for expansion joints, closet flanges, and backwater valves.

Notes:

(1) Recommended installation practices for PVC-DWV pipe are given in Appendix A.Use of these recommended practices m'l help to ensure proper installation and optimum service life.

(2) Values in brackets are for information purposes only.

(3) The maximum pressure used to test DWV installations should be 100 kPa (see Appendix A).

Document History

August 1, 1996
PVC Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers poly(vtnyl chloride) drain, waste, and vent (PVC-DWV) pipe, pipe fittings, and accessories such as factory-assembled expansion pints, closet flanges, and backwater valves. This...
CAN/CSA-B181.2-M90
September 1, 1990
PVC Drain, Waste, and Vent Pipe and Pipe Fittings
This Standard covers poly(vtnyl chloride) drain, waste, and vent (PVC-DWV) pipe, pipe fittings, and accessories such as factory-assembled expansion pints, closet flanges, and backwater valves. This...

References

Advertisement