DS/EN 50019/Corr.

Electrical apparatus for potentially explosive atmospheres - Increased safety "e"

inactive, Most Current
Organization: DS
Publication Date: 22 May 2003
Status: inactive
Page Count: 3
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This Standard specifies the specific requirements for the construction, testing and marking of electrical apparatus with type of protection "increased safety "e"" intended for use in explosive gas atmospheres. These specific requirements are additional to the general requirements in EN 50014 which are applicable to type of protection "e". This European Standard applies to electrical apparatus with a rated value of supply voltage not exceeding 11 kV (d.c. or a.c. r.m.s.) that does not produce in normal operation sparks, arcs, or dangerous temperatures. Potentially explosive atmospheres include the presence of combustible dusts for Group I equipment. Except where otherwise stated in the supplementary standards, this standard and the related standards provide protection in accordance with Category 2 or Category M2.

Document History

DS/EN 50019/Corr.
May 22, 2003
Electrical apparatus for potentially explosive atmospheres - Increased safety "e"
This Standard specifies the specific requirements for the construction, testing and marking of electrical apparatus with type of protection "increased safety "e"" intended for use in explosive gas...
February 21, 2003
Electrical apparatus for potentially explosive atmospheres - Increased safety "e"
This Standard specifies the specific requirements for the construction, testing and marking of electrical apparatus with type of protection "increased safety "e"" intended for use in explosive gas...
December 15, 2000
Electrical apparatus for potentially explosive atmospheres - Increased safety "e"
This Standard specifies the specific requirements for the construction, testing and marking of electrical apparatus with type of protection "increased safety "e"" intended for use in explosive gas...
November 28, 1995
Electrical apparatus for potentially explosive atmospheres - Increased safety "e"
This European Standard specifies the specific requirements for the construction, testing and marking of electrical apparatus with type of protection "increased safety "e"" intended for use in...
Advertisement