SAI - SAA AS/NZS 3008.1.2

Electrical Installations - Selection of Cables Part 1.2: Cables for Alternating Voltages up to and Including 0.6/1 kV - Typical New Zealand Installation Conditions

inactive
Buy Now
Organization: SAI
Publication Date: 5 May 1998
Status: inactive
Page Count: 103

Document History

February 2, 2017
Electrical installations- Selection of cables Part 1.2: Cables for alternating voltages up to and including 0.6/1 kV-Typical New Zealand conditions
This Standard sets out a method for cable selection for those types of electrical cables and methods of installation that are in common use at working voltages up to and including 0.6/1 kV at 50 Hz...
April 22, 2010
Electrical installations—Selection of cables Part 1.2: Cables for alternating voltages up to and including 0.6/1 kV—Typical New Zealand conditions
This Standard sets out a method for cable selection for those types of electrical cables and methods of installation that are in common use at working voltages up to and including 0.6/1 kV at 50 Hz...
SAA AS/NZS 3008.1.2
May 5, 1998
Electrical Installations - Selection of Cables Part 1.2: Cables for Alternating Voltages up to and Including 0.6/1 kV - Typical New Zealand Installation Conditions
A description is not available for this item.
Advertisement