DS/EN ISO 7823-3
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
inactive
| Organization: | DS |
| Publication Date: | 11 August 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of EN ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured, and may be transparent, translucent or opaque. The thickness range of the sheets covered by this part of ISO 7823 is to 1 mm 10 mm.
Document History
June 29, 2021
Plastics – Poly(methyl methacrylate) sheets – Types, dimensions and characteristics – Part 3: Continuous cast sheets (ISO 7823-3:2021)
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be...
June 21, 2007
Plastics – Poly(methyl methacrylate) sheets – Types, dimensions and characteristics – Part 3: Continuous cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets may be colourless or coloured, and may...
DS/EN ISO 7823-3
August 11, 2004
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
This part of EN ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets (plates) for general-purpose use. The sheets may be colourless or...
Plastics – Poly(methyl methacrylate) sheets – Types, dimensions and characteristics – Part 3: Continuous cast sheets (ISO/FDIS 7823-3:2021)
This document specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets for general-purpose use. The sheets can be colourless or coloured, and can be...