ISO 4386-1

Plain Bearings - Metallic Multilayer Plain Bearings - Part 1: Non-Destructive Ultrasonic Testing of Bond

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 13
ICS Code (Plain bearings): 21.100.10

Document History

April 1, 2019
Plain bearings — Metallic multilayer plain bearings — Part 1: Non-destructive ultrasonic testing of bond of thickness greater than or equal to 0,5 mm
This document specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings consisting...
October 15, 2012
Plain Bearings - Metallic Multilayer Plain Bearings - Part 1: Non-destructive ultrasonic testing of bond of thickness greater than or equal to 0,5 mm
This part of ISO 4386 specifies an ultrasonic testing method for determining bond defects between the bearing metal and the backing. The test can be performed on metallic multilayer plain bearings...
ISO 4386-1
January 1, 1992
Plain Bearings - Metallic Multilayer Plain Bearings - Part 1: Non-Destructive Ultrasonic Testing of Bond
A description is not available for this item.

References

Advertisement