CEN - EN 1453-1
Plastics Piping Systems with Structured-Wall Pipes for Soil and Waste Discharge (Low and High Temperature) Inside Buildings - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 1: Specifications for Pipes and the System
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fluid systems and components for general use): | 23 |
Document History
January 1, 2017
Plastics piping systems with structured-wall pipes for soil and waste discharge (low and high temperature) inside buildings - Unplasticized poly(vinyl chloride) (PVC-U) - Part 1: Specifications for pipes and the system
This part of EN 1453 specifies the requirements for structured-wall unplasticized poly(vinyl chloride) (PVC-U) pipes and the system intended to be used for soil and waste discharge applications (low...
EN 1453-1
January 1, 2000
Plastics Piping Systems with Structured-Wall Pipes for Soil and Waste Discharge (Low and High Temperature) Inside Buildings - Unplasticized Poly(Vinyl Chloride) (PVC-U) - Part 1: Specifications for Pipes and the System
A description is not available for this item.