DS/ISO 8450

Pipework - Single overlap flexible metal hoses (unpacked, not tightness, circular or polygonal section, in protected carbon steel)

inactive, Most Current
Organization: DS
Publication Date: 22 August 1988
Status: inactive
Page Count: 4
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This standard lays down diameters of single overlap flexible metal hoses, unpacked, of no tightness, of circular og polygonal section, in protected carbon steel, and specifies requirements to be verified in accordance with ISO 7658. - This International Standard applies to uncoated flexible metal hoses (without external coating as defined in sub-clause 4.1.10 of ISO 7357). Designation (TMFA: Tuyau Metallique Flexible Agrafe = Stripwound Flexible Metal Hose = Fleksibel, metaltrådsvævet slange) is...

Document History

DS/ISO 8450
August 22, 1988
Pipework - Single overlap flexible metal hoses (unpacked, not tightness, circular or polygonal section, in protected carbon steel)
This standard lays down diameters of single overlap flexible metal hoses, unpacked, of no tightness, of circular og polygonal section, in protected carbon steel, and specifies requirements to be...
Advertisement