CSA - C22.2 NO. 101-M1984
Electrically Heated Bedding Appliances for Household Use
| Organization: | CSA |
| Publication Date: | 1 December 1984 |
| Status: | inactive |
| Page Count: | 87 |
scope:
This Standard applies to cord-connected, electrically heated bedding such as blankets, comforters, quilts, sheets, mattresses, and mattress pads with associated control units, for household use, designed for nominal 120 V ac circuits and to be used in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part I.
This Standard does not apply to bedding having an overall area of less than 1900 cm². It does not apply to electrically heated water beds.
This Standard does not apply to bedding appliances for hotel, motel, or other institutional use
Document History