ASTM B453M

Standard Specification for Copper-Zinc-Lead Alloy (Leaded Brass) Rod (Metric)

inactive
Buy Now
Organization: ASTM
Publication Date: 10 May 1996
Status: inactive
Page Count: 3
ICS Code (Copper and copper alloys): 77.120.30
scope:

1. Scope*

1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600. These alloys have the nominal composition given in Table 1.

1.1.1 This product is suitable for applications requiring extensive machining prior to such cold-forming operations as swaging, flaring, severe knurling, or thread rolling.

1.2 This specification is the companion to inch-pound Specification B 453.

1.3 The values stated in SI units are the standard.

NOTE 1--Refer to Specifications B 16M and B 140M for copper-zinc-lead (leaded-brass) rod and bar for screw machine applications.

Document History

ASTM B453M
May 10, 1996
Standard Specification for Copper-Zinc-Lead Alloy (Leaded Brass) Rod (Metric)
1. Scope* 1.1 This specification establishes the requirements for copper-zinc-lead alloy (leaded-brass) rod produced from Copper Alloys UNS Nos. C33500, C34000, C34500, C35000, C35300, and C35600....
September 10, 1995
STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD ALLOY (LEADED BRASS) ROD (METRIC)
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD ALLOY (LEADED BRASS) ROD (METRIC)
A description is not available for this item.
November 28, 1983
STANDARD SPECIFICATION FOR COPPER-ZINC-LEAD ALLOY (LEADED BRASS) ROD (METRIC)
A description is not available for this item.

References

Advertisement