ASTM International - ASTM A581/A581M-95b(2014)

Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire. Wire includes rounds, squares, hexagons, and special shapes in the more commonly used types of stainless free-machining steels designed especially for optimum machinability and for general corrosion and high-temperature service.

Note 1-For wire other than those of the free-machining types, see Specification A580/A580M.

1.2 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards; within the text and tables, the SI units are shown in [brackets]. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

abstract:

This specification covers the standard for cold-finished wire and hot-finished free-machining stainless steel wire and wire rods in coils. Chemical analysis shall be performed on the steel and... View More

Document History

November 1, 2022
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers free-machining stainless steels of cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire....
September 1, 2022
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers free-machining stainless steels of cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire....
ASTM A581/A581M-95b(2014)
March 1, 2014
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire. Wire includes rounds, squares,...
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire. Wire includes rounds, squares,...
September 1, 2004
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire. Wire includes rounds, squares,...
January 1, 2000
Standard Specification for Free-Machining Stainless Steel Wire and Wire Rods
1.1 This specification covers cold-finished wire and hot-finished wire rods in coils. Wire rods are a semi-finished product primarily for the manufacture of wire. Wire includes rounds, squares,...
Advertisement