SN - NS 1732:1980

Valves - Cast iron stop valves - Flanged, straight pattern, DN 15 to DN 300 - Bolted bonnet - Rising stem and handwheel - Nominal pressure PN 10 and PN 16 - Max. temperature 220 degrees Celsius

active, Most Current
Organization: SN
Publication Date: 1 March 1980
Status: active
ICS Code (Pressure regulators): 23.060.40

Document History

NS 1732:1980
March 1, 1980
Valves - Cast iron stop valves - Flanged, straight pattern, DN 15 to DN 300 - Bolted bonnet - Rising stem and handwheel - Nominal pressure PN 10 and PN 16 - Max. temperature 220 degrees Celsius
A description is not available for this item.
Advertisement