ISO 7503-1

Evaluation of Surface Contamination - Part 1: Beta-Emitters (Maximum Beta Energy Greater Than 0.15 MeV) and Alpha-Emitters First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 1988
Status: inactive
Page Count: 15
ICS Code (Radiation protection): 13.280
scope:

Scope and field of application

This part of ISO 7503 applies to the evaluation of contamination on surfaces of equipment and facilities, containers of radioactive materials and sealed sources in terms of activity per unit area.

This part of ISO 7503 does not apply to the evaluation of contamination of the skin and of clothing.

It applies to beta-emitters the maximum beta energy, EDβmax, of which is greater than 0,15 MeV and alpha-emitters.

It is restricted to beta- and alpha-emitters, the production rate of which, with regard to beta-particles plus monoenergetic elecfrons and alpha-particles respectively, is near to 100 particles per 100 decays.

For the purposes of this part of ISO 7503 the term "beta energy" refers to maximum beta energy.

NOTE - Evaluation of tritium surface contamination is dealt with in ISO 7503-2. Other radionuclides of practical importance (for example electron capture and isomeric transition emitters) will be dealt with in a future International Standard.

 

Document History

January 15, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 1: General principles
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for determining the radioactivity present on solid surfaces. ISO 7503 is published in three parts and can be used jointly or...
January 15, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 1: General principles
ISO 7503 (all parts) and ISO 8769 are addressed to the people responsible for determining the radioactivity present on solid surfaces. ISO 7503 is published in three parts and can be used jointly or...
ISO 7503-1
August 1, 1988
Evaluation of Surface Contamination - Part 1: Beta-Emitters (Maximum Beta Energy Greater Than 0.15 MeV) and Alpha-Emitters First Edition
Scope and field of application This part of ISO 7503 applies to the evaluation of contamination on surfaces of equipment and facilities, containers of radioactive materials and sealed sources in...

References

Advertisement