AFNOR - NF EN 2940

Aerospace series. Screws, 100 degrees countersunk head, offset cruciform recess, threaded to head, in heat resisting steel fe-PA92HT (A286), silver plated. Classification : 900 MPa (at ambient temperature) / 650 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 January 1996
Status: active
Page Count: 8
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 2940
January 1, 1996
Aerospace series. Screws, 100 degrees countersunk head, offset cruciform recess, threaded to head, in heat resisting steel fe-PA92HT (A286), silver plated. Classification : 900 MPa (at ambient temperature) / 650 degrees celsius.
A description is not available for this item.
Advertisement