AIA/NAS - NAS954

Numerically Controlled Horizontal Boring, Drilling and Milling Machine

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 January 1983
Status: inactive
Page Count: 25
scope:

Purpose:

This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of numerically controlled horizontal boring, drilling and milling machine(s). This standard lists minimum requirements and is not to limit design advances.

Classification:

The machine(s) shall be of the following types, sizes and class.

Type:

The machine(s) shall be of the horizontal spindle, table type, numerically controlled, high speed, low speed.

Size:

Small; Large

Class:

Numerically controlled positioning and straight cut AIA class III, contouring AIA class IV, and contouring/positioning AIA class III/IV.

intended Use:

The machine(s) described by this specification are intended for boring, drilling and milling structures and fittings used in aircraft and missile construction. The relationship of... View More

Document History

April 30, 2021
NUMERICALLY CONTROLLED HORIZONTAL BORING, DRILLING AND MILLING MACHINE
The machine(s) described by this specification are intended for boring, drilling, and milling structures and fittings used in aircraft and missile construction. The relationship of horsepower, feeds,...
January 29, 2016
NUMERICALLY CONTROLLED HORIZONTAL BORING, DRILLING AND MILLING MACHINE
A description is not available for this item.
February 28, 2013
Numerically Controlled Horizontal Boring, Drilling and Milling Machine
The machine(s) described by this specification are intended for boring, drilling, and milling structures and fittings used in aircraft and missile construction. The relationship of horsepower, feeds,...
NAS954
January 1, 1983
Numerically Controlled Horizontal Boring, Drilling and Milling Machine
Purpose: This specification provides a standard for the manufacture, performance, reliability, inspection, and procurement of numerically controlled horizontal boring, drilling and milling...
January 15, 1974
Numerically Controlled Horizontal Boring, Drilling and Milling Machine
A description is not available for this item.

References

Advertisement