FORD WSS-M21P39-A1

CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, LUBRICATED SEALER, SILVER

inactive
Buy Now
Organization: FORD
Publication Date: 11 June 2002
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings include a sealer or topcoat to provide enhanced corrosion protection, color and/or consistent torque-tension control. They are free of chromium, nickel, lead and cadmium.

Document History

December 6, 2012
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, LUBRICATED SEALER, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
January 20, 2006
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, LUBRICATED SEALER, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These coatings...
FORD WSS-M21P39-A1
June 11, 2002
CORROSION PROTECTIVE COATING, ZINC/ALUMINIUM BASECOAT, LUBRICATED SEALER, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel that are heat converted from an aqueous dispersion of zinc and aluminum flakes, and oxides. These...

References

Advertisement