DS/EN 29453

Soft solder alloys - Chemical compositions and forms

inactive, Most Current
Organization: DS
Publication Date: 12 March 1997
Status: inactive
Page Count: 22
ICS Code (Brazing and soldering): 25.160.50
scope:

This standard specifies the requirements for chemical composition for the following families of soft solder alloys: tin-lead, with and without antimony; tin-silver, with and without lead; tin-copper, with and without lead; tin-antimony; tin-lead-bismuth; bismuth-tin; tin-lead-cadmium; tin-indium; lead-silver, with and without tin. An indication of the forms generally available is also included.

Document History

DS/EN 29453
March 12, 1997
Soft solder alloys - Chemical compositions and forms
This standard specifies the requirements for chemical composition for the following families of soft solder alloys: tin-lead, with and without antimony; tin-silver, with and without lead; tin-copper,...

References

Advertisement