CSA - ISO/IEC ISP 10609-10-99
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 10: LAN Subnetwork-Dependent, Media-Independent Requirements
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This International Standardized Profile is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.
This part of ISO/IEC ISP 10609 specifies subnetwork-type dependent requirements applicable to an end system attached to a local area network (LAN) subnetwork and using the ISO 8802-2 LLC type 2 protocol, irrespective of the LAN medium.
Document History