IEC 60884-2-2

Plugs and socket-outlets for household and similar purposes Part 2-2: Particular requirements for socket-outlets for appliances

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 1989
Status: inactive
Page Count: 32
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This clause of Part 1 is applicable except as follows:

Addition:

This standard applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances (hereinafter referred t o as "socket-outlets for appliances").

Addition after the last explanation:

Socket-outlets for appliances are provided with means for fixation into appropriate mounting boxes, if intended also for use in fixe d installations.

The socket-outlets referred to are intended to be used in stationary equipment and appliances such as office machines, computers, audio-visual and video equipment, range hoods, ranges, etc.

If necessary, the use of socket-outlets for appliances is indicated in the standards for the appropriate equipment or appliance.

This standard does not apply to the socket-outlets for appliances covered by IEC Publication 320 and its amendments (and defined as "interconnection couplers") for which the requirements of IEC Publication 320-2-2 apply for the time being.

Document History

October 1, 2006
Plugs and socket-outlets for household and similar purposes – Part 2-2: Particular requirements for socket-outlets for appliances
This part of IEC 60884 applies to socket-outlets for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, which are integrated...
IEC 60884-2-2
August 1, 1989
Plugs and socket-outlets for household and similar purposes Part 2-2: Particular requirements for socket-outlets for appliances
This clause of Part 1 is applicable except as follows: Addition: This standard applies to socket-outlets integrated or intended to be incorporated in or fixed to appliances (hereinafter referred t o...
Advertisement