CSA - C22.2 NO. 158-1987

Terminal Blocks

inactive
Organization: CSA
Publication Date: 1 December 1987
Status: inactive
Page Count: 32
scope:

This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil, intended to provide for the connection of wiring designed to be used in accordance with the Rules of the Canadian Electrical Code, Part I.

These terminal blocks are intended to support permanently and to insulate wire terminations and joints from each other and from the surface on which the terminal block is mounted, where the absence of such support or insulation could result in a hazard.

Terminal blocks may be of various designs such as sectional, modular, or one-piece.

Document History

January 1, 2023
Terminal blocks
A description is not available for this item.
January 1, 2023
Terminal blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
March 1, 2010
Terminal blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
January 1, 2010
Terminal blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
January 1, 2010
Terminal blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
January 1, 2010
Terminal blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
C22.2 NO. 158-1987
December 1, 1987
Terminal Blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
December 1, 1987
Terminal Blocks
This Standard covers assemblies of wiring terminals and supporting blocks for copper conductors, copper and aluminum conductors, and aluminum conductors rated at a maximum of 1500 V and 2000 kcmil,...
Advertisement