DS/EN 301811-1-2 V1.1.1
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the packet based onvergence layer; Part 1: Common part; Sub-part 2: Test Suite Structure and Test Purposes (TSS&T P) specification
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the BRAN HIPERLAN Type 2; Conformance testing for the packet based convergence layer; Part 1: Common part. The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturer's HIPERLAN Type 2 equipment. The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as a basis for the test methodology.
Document History