DS/EN ISO 5659-2
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
inactive
| Organization: | DS |
| Publication Date: | 16 December 1998 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Plastics in general): | 83.080.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This part of the standard specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness when placed in a horizontal orientation and subjected to specified levels of thermal irradiance in a closed cabinet with or without the application of a pilot flame.
Document History
June 26, 2017
Plastics – Smoke generation – Part 2: Determination of optical density by a single-chamber test (ISO 5659-2:2017)
ISO 5659-2:2017 specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially flat surface...
December 20, 2012
Plastics – Smoke generation – Part 2: Determination of optical density by a single-chamber test
ISO 5659-2:2012 specifies a method of measuring smoke production from the exposed surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an essentially...
January 25, 2007
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
1.1 This part of 5659 specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in thickness...
DS/EN ISO 5659-2
December 16, 1998
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test
This part of the standard specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in...
Plastics – Smoke generation – Part 2: Determination of optical density by a single-chamber test (ISO/FDIS 5659-2:2017)
1.1 This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially...
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO/DIS 5659-2:2011)
1.1 This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of essentially flat materials, composites or assemblies not exceeding 25 mm in...
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO/FDIS 5659-2:2012)
1.1 This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials, composites or assemblies. It is applicable to specimens that have an...
Plastics - Smoke generation - Part 2: Determination of optical density by a single-chamber test (ISO/DIS 5659-2:2016)
1.1 This part of ISO 5659 specifies a method of measuring smoke production from the exposed surface of specimens of materials or composites. It is applicable to specimens that have an essentially...