DS/EN 24049

Dentistry - Resin-based filling materials

inactive, Most Current
Organization: DS
Publication Date: 25 November 1993
Status: inactive
Page Count: 24
ICS Code (Dental materials): 11.060.10
scope:

The standard specifies requirements for dental resin-based restorative materials supplied in a form suitable for mechanical mixing, hand-mixing, or external energy activation, and intended for use primarily for the direct restoration of class III, IV and V cavities in the teeth, i.e. class B materials (see clause 3).

Document History

DS/EN 24049
November 25, 1993
Dentistry - Resin-based filling materials
The standard specifies requirements for dental resin-based restorative materials supplied in a form suitable for mechanical mixing, hand-mixing, or external energy activation, and intended for use...
May 17, 1993
Dentistry - Resin-based filling materials
The standard specifies requirements for dental resin-based rest orative materials supplied in a form suitable for mechanical mix ing, hand-mixing, or external energy activation, and intended fo r use...
Advertisement